Capital Lighting, Inc. 1539BS Landscape Ltg.-Accent 413811

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 4.75 Bulb Type: Bi-Pin Qty: 1 Wattage: 50 Finish: Brass Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 30``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 4.75 Bulb Type: Bi-Pin Qty: 1 Wattage: 50 Finish: Brass Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 30``

Suppliers

Company
Product
Description
Supplier Links
1539BS Landscape Ltg.-Accent - 413811 - Capital Lighting, Inc.
Columbus, OH, USA
1539BS Landscape Ltg.-Accent
413811
1539BS Landscape Ltg.-Accent 413811
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 4.75 Bulb Type: Bi-Pin Qty: 1 Wattage: 50 Finish: Brass Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 30``

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 4.75
Bulb
Type: Bi-Pin
Qty: 1
Wattage: 50
Finish: Brass
Product Name: One Light Landscape Fixture
Category: Landscape
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 30``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413811
Product Name 1539BS Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details