PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 28.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Black Cherry
Product Name: Four Light Bowl Pendant
Category: Bowl Pendants
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 413789 |
| Product Name | 2447-04-27 Pendants-Bowl Style |
| Application | Residential |