Capital Lighting, Inc. 2450-04-27 Semi-Flush Mts.-Bowl Style 413784

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four Light Semi Flush Ceiling Light UPC: 093185035165 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four Light Semi Flush Ceiling Light UPC: 093185035165 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2450-04-27 Semi-Flush Mts.-Bowl Style - 413784 - Capital Lighting, Inc.
Columbus, OH, USA
2450-04-27 Semi-Flush Mts.-Bowl Style
413784
2450-04-27 Semi-Flush Mts.-Bowl Style 413784
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four Light Semi Flush Ceiling Light UPC: 093185035165 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 15.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Black Cherry
Product Name: Four Light Semi Flush Ceiling Light
UPC: 093185035165
Category: Semi Flush Mounts
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413784
Product Name 2450-04-27 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details