Capital Lighting, Inc. 2409-03-41 Pendants-Bowl Style 413779

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Convertible Bowl Pendant UPC: 093185034144 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Convertible Bowl Pendant UPC: 093185034144 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2409-03-41 Pendants-Bowl Style - 413779 - Capital Lighting, Inc.
Columbus, OH, USA
2409-03-41 Pendants-Bowl Style
413779
2409-03-41 Pendants-Bowl Style 413779
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Convertible Bowl Pendant UPC: 093185034144 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Sienna
Product Name: Three Light Convertible Bowl Pendant
UPC: 093185034144
Category: Semi Flush Mounts
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413779
Product Name 2409-03-41 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details