Capital Lighting, Inc. 2420-03-41 Mid. Chandeliers-Glass Up 413769

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Mini Chandelier UPC: 093185034380 Category: Chandeliers Glass: Umber Ice Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Mini Chandelier UPC: 093185034380 Category: Chandeliers Glass: Umber Ice Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2420-03-41 Mid. Chandeliers-Glass Up - 413769 - Capital Lighting, Inc.
Columbus, OH, USA
2420-03-41 Mid. Chandeliers-Glass Up
413769
2420-03-41 Mid. Chandeliers-Glass Up 413769
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Mini Chandelier UPC: 093185034380 Category: Chandeliers Glass: Umber Ice Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 20.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Sienna
Product Name: Three Light Mini Chandelier
UPC: 093185034380
Category: Chandeliers
Glass: Umber Ice
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413769
Product Name 2420-03-41 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Mounts - 1891754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details