Capital Lighting, Inc. 2420-05-41 Mid. Chandeliers-Glass Down 413767

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Sienna Product Name: Five Light Chandelier UPC: 093185034397 Category: Chandeliers Glass: Umber Ice Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Sienna Product Name: Five Light Chandelier UPC: 093185034397 Category: Chandeliers Glass: Umber Ice Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2420-05-41 Mid. Chandeliers-Glass Down - 413767 - Capital Lighting, Inc.
Columbus, OH, USA
2420-05-41 Mid. Chandeliers-Glass Down
413767
2420-05-41 Mid. Chandeliers-Glass Down 413767
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Sienna Product Name: Five Light Chandelier UPC: 093185034397 Category: Chandeliers Glass: Umber Ice Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 19.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Rustic Sienna
Product Name: Five Light Chandelier
UPC: 093185034397
Category: Chandeliers
Glass: Umber Ice
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413767
Product Name 2420-05-41 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details