Capital Lighting, Inc. 2423-02-55 Island/Pool Table-2 Light Bar 413762

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Brushed Nickel Product Name: Two Light Island Pendant UPC: 093185034465 Category: Island Pendants Glass: Satin Opal Shipped Via: UPS Chain: 5.5` Wire: 7.5`
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Brushed Nickel Product Name: Two Light Island Pendant UPC: 093185034465 Category: Island Pendants Glass: Satin Opal Shipped Via: UPS Chain: 5.5` Wire: 7.5`

Suppliers

Company
Product
Description
Supplier Links
2423-02-55 Island/Pool Table-2 Light Bar - 413762 - Capital Lighting, Inc.
Columbus, OH, USA
2423-02-55 Island/Pool Table-2 Light Bar
413762
2423-02-55 Island/Pool Table-2 Light Bar 413762
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Brushed Nickel Product Name: Two Light Island Pendant UPC: 093185034465 Category: Island Pendants Glass: Satin Opal Shipped Via: UPS Chain: 5.5` Wire: 7.5`

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: Brushed Nickel
Product Name: Two Light Island Pendant
UPC: 093185034465
Category: Island Pendants
Glass: Satin Opal
Shipped Via: UPS
Chain: 5.5`
Wire: 7.5`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413762
Product Name 2423-02-55 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details