Capital Lighting, Inc. 2419-09-41 Mid. Chandeliers-Glass Up 413740

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rustic Sienna Product Name: Nine Light Up Lighting Chandelier UPC: 093185034335 Category: Chandeliers Glass: Umber Mist Shipped Via: NO Chain: 9` Wire: 14`
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rustic Sienna Product Name: Nine Light Up Lighting Chandelier UPC: 093185034335 Category: Chandeliers Glass: Umber Mist Shipped Via: NO Chain: 9` Wire: 14`

Suppliers

Company
Product
Description
Supplier Links
2419-09-41 Mid. Chandeliers-Glass Up - 413740 - Capital Lighting, Inc.
Columbus, OH, USA
2419-09-41 Mid. Chandeliers-Glass Up
413740
2419-09-41 Mid. Chandeliers-Glass Up 413740
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rustic Sienna Product Name: Nine Light Up Lighting Chandelier UPC: 093185034335 Category: Chandeliers Glass: Umber Mist Shipped Via: NO Chain: 9` Wire: 14`

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 36.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Rustic Sienna
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185034335
Category: Chandeliers
Glass: Umber Mist
Shipped Via: NO
Chain: 9`
Wire: 14`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413740
Product Name 2419-09-41 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details