Capital Lighting, Inc. 2423-04-32 Mid. Chandeliers-Glass Up 413739

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Chandelier UPC: 093185034496 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Chandelier UPC: 093185034496 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2423-04-32 Mid. Chandeliers-Glass Up - 413739 - Capital Lighting, Inc.
Columbus, OH, USA
2423-04-32 Mid. Chandeliers-Glass Up
413739
2423-04-32 Mid. Chandeliers-Glass Up 413739
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Chandelier UPC: 093185034496 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Product Name: Four Light Chandelier
UPC: 093185034496
Category: Chandeliers
Glass: Umber Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413739
Product Name 2423-04-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details