Capital Lighting, Inc. 2424-02-55 Sconces-Double Glass 413732

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Wall Sconce UPC: 093185034588 Category: Wall Brackets Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Wall Sconce UPC: 093185034588 Category: Wall Brackets Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2424-02-55 Sconces-Double Glass - 413732 - Capital Lighting, Inc.
Columbus, OH, USA
2424-02-55 Sconces-Double Glass
413732
2424-02-55 Sconces-Double Glass 413732
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Wall Sconce UPC: 093185034588 Category: Wall Brackets Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 13.00
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Wall Sconce
UPC: 093185034588
Category: Wall Brackets
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413732
Product Name 2424-02-55 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details