Capital Lighting, Inc. 2424-02-32 Sconces-Double Glass 413730

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Wall Sconce UPC: 093185034571 Category: Wall Brackets Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Wall Sconce UPC: 093185034571 Category: Wall Brackets Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2424-02-32 Sconces-Double Glass - 413730 - Capital Lighting, Inc.
Columbus, OH, USA
2424-02-32 Sconces-Double Glass
413730
2424-02-32 Sconces-Double Glass 413730
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Wall Sconce UPC: 093185034571 Category: Wall Brackets Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 13.00
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Product Name: Two Light Wall Sconce
UPC: 093185034571
Category: Wall Brackets
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413730
Product Name 2424-02-32 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details