Capital Lighting, Inc. 2435-03-41 Semi-Flush Mts.-Bowl Style 413724

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Convertible Bowl Pendant UPC: 093185034915 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Convertible Bowl Pendant UPC: 093185034915 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2435-03-41 Semi-Flush Mts.-Bowl Style - 413724 - Capital Lighting, Inc.
Columbus, OH, USA
2435-03-41 Semi-Flush Mts.-Bowl Style
413724
2435-03-41 Semi-Flush Mts.-Bowl Style 413724
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Convertible Bowl Pendant UPC: 093185034915 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Sienna
Product Name: Three Light Convertible Bowl Pendant
UPC: 093185034915
Category: Semi Flush Mounts
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413724
Product Name 2435-03-41 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details