Capital Lighting, Inc. 2435-05-41 Mid. Chandeliers-Glass Down 413723

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Sienna Product Name: Five Light Chandelier UPC: 093185034939 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Sienna Product Name: Five Light Chandelier UPC: 093185034939 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2435-05-41 Mid. Chandeliers-Glass Down - 413723 - Capital Lighting, Inc.
Columbus, OH, USA
2435-05-41 Mid. Chandeliers-Glass Down
413723
2435-05-41 Mid. Chandeliers-Glass Down 413723
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Sienna Product Name: Five Light Chandelier UPC: 093185034939 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Rustic Sienna
Product Name: Five Light Chandelier
UPC: 093185034939
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413723
Product Name 2435-05-41 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details