Capital Lighting, Inc. 2439-03-32 Island/Pool Table-3 Light Bar 413722

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Island Pendant UPC: 093185034977 Category: Island Pendants Glass: Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Island Pendant UPC: 093185034977 Category: Island Pendants Glass: Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2439-03-32 Island/Pool Table-3 Light Bar - 413722 - Capital Lighting, Inc.
Columbus, OH, USA
2439-03-32 Island/Pool Table-3 Light Bar
413722
2439-03-32 Island/Pool Table-3 Light Bar 413722
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Island Pendant UPC: 093185034977 Category: Island Pendants Glass: Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Product Name: Three Light Island Pendant
UPC: 093185034977
Category: Island Pendants
Glass: Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413722
Product Name 2439-03-32 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details