Capital Lighting, Inc. 2438-03-64 Pendants-Bowl Style 413721

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Product Name: Three Light Convertible Bowl Pendant UPC: 093185034953 Category: Semi Flush Mounts Glass: Umber Cloud Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Product Name: Three Light Convertible Bowl Pendant UPC: 093185034953 Category: Semi Flush Mounts Glass: Umber Cloud Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2438-03-64 Pendants-Bowl Style - 413721 - Capital Lighting, Inc.
Columbus, OH, USA
2438-03-64 Pendants-Bowl Style
413721
2438-03-64 Pendants-Bowl Style 413721
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Product Name: Three Light Convertible Bowl Pendant UPC: 093185034953 Category: Semi Flush Mounts Glass: Umber Cloud Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bordeaux
Product Name: Three Light Convertible Bowl Pendant
UPC: 093185034953
Category: Semi Flush Mounts
Glass: Umber Cloud
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413721
Product Name 2438-03-64 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details