Capital Lighting, Inc. 2424-05-55 Mid. Chandeliers-Glass Down 413717

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 19.00 Bulb Type: A-15 Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 093185034625 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 19.00 Bulb Type: A-15 Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 093185034625 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2424-05-55 Mid. Chandeliers-Glass Down - 413717 - Capital Lighting, Inc.
Columbus, OH, USA
2424-05-55 Mid. Chandeliers-Glass Down
413717
2424-05-55 Mid. Chandeliers-Glass Down 413717
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 19.00 Bulb Type: A-15 Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 093185034625 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 19.00
Bulb
Type: A-15
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 093185034625
Category: Chandeliers
Glass: White Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413717
Product Name 2424-05-55 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details