Capital Lighting, Inc. 2424-06-55 Mid. Chandeliers-Glass Up 413716

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: A-15 Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Up Lighting Chandelier UPC: 093185034649 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: A-15 Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Up Lighting Chandelier UPC: 093185034649 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2424-06-55 Mid. Chandeliers-Glass Up - 413716 - Capital Lighting, Inc.
Columbus, OH, USA
2424-06-55 Mid. Chandeliers-Glass Up
413716
2424-06-55 Mid. Chandeliers-Glass Up 413716
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: A-15 Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Up Lighting Chandelier UPC: 093185034649 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 24.00
Bulb
Type: A-15
Qty: 6
Wattage: 60
Finish: Brushed Nickel
Product Name: Six Light Up Lighting Chandelier
UPC: 093185034649
Category: Chandeliers
Glass: White Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413716
Product Name 2424-06-55 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details