Capital Lighting, Inc. 2573-04-41 Island/Pool Table-4 Light + 413687

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four Light Island Pendant UPC: 093185037688 Category: Island Pendants Glass: Umber Linen Shipped Via: UPS Chain: 4` Wire: 5`
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four Light Island Pendant UPC: 093185037688 Category: Island Pendants Glass: Umber Linen Shipped Via: UPS Chain: 4` Wire: 5`

Suppliers

Company
Product
Description
Supplier Links
2573-04-41 Island/Pool Table-4 Light + - 413687 - Capital Lighting, Inc.
Columbus, OH, USA
2573-04-41 Island/Pool Table-4 Light +
413687
2573-04-41 Island/Pool Table-4 Light + 413687
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four Light Island Pendant UPC: 093185037688 Category: Island Pendants Glass: Umber Linen Shipped Via: UPS Chain: 4` Wire: 5`

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rustic Sienna
Product Name: Four Light Island Pendant
UPC: 093185037688
Category: Island Pendants
Glass: Umber Linen
Shipped Via: UPS
Chain: 4`
Wire: 5`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413687
Product Name 2573-04-41 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details