Capital Lighting, Inc. 2587-03-41 Pendants-Bowl Style 413682

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rustic Sienna Product Name: Three Light Convertible Bowl Pendant UPC: 093185037756 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rustic Sienna Product Name: Three Light Convertible Bowl Pendant UPC: 093185037756 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2587-03-41 Pendants-Bowl Style - 413682 - Capital Lighting, Inc.
Columbus, OH, USA
2587-03-41 Pendants-Bowl Style
413682
2587-03-41 Pendants-Bowl Style 413682
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rustic Sienna Product Name: Three Light Convertible Bowl Pendant UPC: 093185037756 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Rustic Sienna
Product Name: Three Light Convertible Bowl Pendant
UPC: 093185037756
Category: Semi Flush Mounts
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413682
Product Name 2587-03-41 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details