Capital Lighting, Inc. 2509-04-27 Pendants-Bowl Style 413678

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 30.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four-Light Bowl Pendant UPC: 093185036681 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 30.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four-Light Bowl Pendant UPC: 093185036681 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2509-04-27 Pendants-Bowl Style - 413678 - Capital Lighting, Inc.
Columbus, OH, USA
2509-04-27 Pendants-Bowl Style
413678
2509-04-27 Pendants-Bowl Style 413678
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 30.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four-Light Bowl Pendant UPC: 093185036681 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 30.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Black Cherry
Product Name: Four-Light Bowl Pendant
UPC: 093185036681
Category: Bowl Pendants
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413678
Product Name 2509-04-27 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details