Capital Lighting, Inc. 2518-03-32 Pendants-Bowl Style 413669

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Bowl Pendant UPC: 093185036803 Category: Bowl Pendants Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Bowl Pendant UPC: 093185036803 Category: Bowl Pendants Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2518-03-32 Pendants-Bowl Style - 413669 - Capital Lighting, Inc.
Columbus, OH, USA
2518-03-32 Pendants-Bowl Style
413669
2518-03-32 Pendants-Bowl Style 413669
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Bowl Pendant UPC: 093185036803 Category: Bowl Pendants Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Product Name: Three Light Bowl Pendant
UPC: 093185036803
Category: Bowl Pendants
Glass: Umber Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413669
Product Name 2518-03-32 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details