Capital Lighting, Inc. 2521-04-32 Mid. Chandeliers-Candle 413668

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Chandelier UPC: 093185036919 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Chandelier UPC: 093185036919 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2521-04-32 Mid. Chandeliers-Candle - 413668 - Capital Lighting, Inc.
Columbus, OH, USA
2521-04-32 Mid. Chandeliers-Candle
413668
2521-04-32 Mid. Chandeliers-Candle 413668
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Chandelier UPC: 093185036919 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Bronze
Product Name: Four Light Chandelier
UPC: 093185036919
Category: Chandeliers
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413668
Product Name 2521-04-32 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details