Capital Lighting, Inc. 2520-09-40 Mid. Chandeliers-Glass Up 413661

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: A-15 Qty: 9 Wattage: 60 Finish: Black/Brushed Nickel Product Name: Nine Light Up Lighting Chandelier UPC: 093185036865 Category: Chandeliers Glass: Satin White Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: A-15 Qty: 9 Wattage: 60 Finish: Black/Brushed Nickel Product Name: Nine Light Up Lighting Chandelier UPC: 093185036865 Category: Chandeliers Glass: Satin White Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2520-09-40 Mid. Chandeliers-Glass Up - 413661 - Capital Lighting, Inc.
Columbus, OH, USA
2520-09-40 Mid. Chandeliers-Glass Up
413661
2520-09-40 Mid. Chandeliers-Glass Up 413661
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: A-15 Qty: 9 Wattage: 60 Finish: Black/Brushed Nickel Product Name: Nine Light Up Lighting Chandelier UPC: 093185036865 Category: Chandeliers Glass: Satin White Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 32.00
Bulb
Type: A-15
Qty: 9
Wattage: 60
Finish: Black/Brushed Nickel
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185036865
Category: Chandeliers
Glass: Satin White
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413661
Product Name 2520-09-40 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details