Capital Lighting, Inc. 2538-03-32 Semi-Flush Mts.-Bowl Style 413659

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Semi Flush Mount UPC: 093185037565 Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Semi Flush Mount UPC: 093185037565 Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2538-03-32 Semi-Flush Mts.-Bowl Style - 413659 - Capital Lighting, Inc.
Columbus, OH, USA
2538-03-32 Semi-Flush Mts.-Bowl Style
413659
2538-03-32 Semi-Flush Mts.-Bowl Style 413659
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Semi Flush Mount UPC: 093185037565 Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Product Name: Three Light Semi Flush Mount
UPC: 093185037565
Category: Semi Flush Mounts
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413659
Product Name 2538-03-32 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details