PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Product Name: Three Light Semi Flush Mount
UPC: 093185037619
Category: Semi Flush Mounts
Glass: Shaded Umber
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 413653 |
| Product Name | 2546-03-32 Semi-Flush Mts.-Bowl Style |
| Application | Residential |