Capital Lighting, Inc. 2512-03-27 Mid. Chandeliers-Glass Down 413644

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Product Name: Three Light Chandelier UPC: 093185036711 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Product Name: Three Light Chandelier UPC: 093185036711 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2512-03-27 Mid. Chandeliers-Glass Down - 413644 - Capital Lighting, Inc.
Columbus, OH, USA
2512-03-27 Mid. Chandeliers-Glass Down
413644
2512-03-27 Mid. Chandeliers-Glass Down 413644
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Product Name: Three Light Chandelier UPC: 093185036711 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black Cherry
Product Name: Three Light Chandelier
UPC: 093185036711
Category: Chandeliers
Glass: Umber Mist
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413644
Product Name 2512-03-27 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details