Capital Lighting, Inc. 2521-12-32 Mid. Chandeliers-Candle 413636

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 36.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Antique Bronze Product Name: 12 Light Chandelier UPC: 093185036957 Category: Chandeliers Shipped Via: NO Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 36.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Antique Bronze Product Name: 12 Light Chandelier UPC: 093185036957 Category: Chandeliers Shipped Via: NO Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2521-12-32 Mid. Chandeliers-Candle - 413636 - Capital Lighting, Inc.
Columbus, OH, USA
2521-12-32 Mid. Chandeliers-Candle
413636
2521-12-32 Mid. Chandeliers-Candle 413636
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 36.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Antique Bronze Product Name: 12 Light Chandelier UPC: 093185036957 Category: Chandeliers Shipped Via: NO Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Antique Bronze
Product Name: 12 Light Chandelier
UPC: 093185036957
Category: Chandeliers
Shipped Via: NO
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413636
Product Name 2521-12-32 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details