Capital Lighting, Inc. 2530-01-32 Flush Mounts-Bowl Style 413632

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.75 Bulb Type: A-15 Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Flush Mount Ceiling Light UPC: 093185010186 Category: Flush Mounts Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.75 Bulb Type: A-15 Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Flush Mount Ceiling Light UPC: 093185010186 Category: Flush Mounts Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2530-01-32 Flush Mounts-Bowl Style - 413632 - Capital Lighting, Inc.
Columbus, OH, USA
2530-01-32 Flush Mounts-Bowl Style
413632
2530-01-32 Flush Mounts-Bowl Style 413632
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.75 Bulb Type: A-15 Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Flush Mount Ceiling Light UPC: 093185010186 Category: Flush Mounts Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.75
Bulb
Type: A-15
Qty: 1
Wattage: 60
Finish: Antique Bronze
Product Name: One Light Flush Mount Ceiling Light
UPC: 093185010186
Category: Flush Mounts
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413632
Product Name 2530-01-32 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details