Capital Lighting, Inc. 2538-03-27 Semi-Flush Mts.-Bowl Style 413628

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Product Name: Three Light Semi Flush Mount UPC: 093185037558 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Product Name: Three Light Semi Flush Mount UPC: 093185037558 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2538-03-27 Semi-Flush Mts.-Bowl Style - 413628 - Capital Lighting, Inc.
Columbus, OH, USA
2538-03-27 Semi-Flush Mts.-Bowl Style
413628
2538-03-27 Semi-Flush Mts.-Bowl Style 413628
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Product Name: Three Light Semi Flush Mount UPC: 093185037558 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black Cherry
Product Name: Three Light Semi Flush Mount
UPC: 093185037558
Category: Semi Flush Mounts
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413628
Product Name 2538-03-27 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details