Capital Lighting, Inc. 2537-04-27 Pendants-Bowl Style 413620

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 29.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four-Light Bowl Pendant UPC: 093185037527 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 29.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four-Light Bowl Pendant UPC: 093185037527 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2537-04-27 Pendants-Bowl Style - 413620 - Capital Lighting, Inc.
Columbus, OH, USA
2537-04-27 Pendants-Bowl Style
413620
2537-04-27 Pendants-Bowl Style 413620
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 29.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four-Light Bowl Pendant UPC: 093185037527 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 29.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Black Cherry
Product Name: Four-Light Bowl Pendant
UPC: 093185037527
Category: Bowl Pendants
Glass: Shaded Umber
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413620
Product Name 2537-04-27 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details