Capital Lighting, Inc. 2536-01-95 Mini Pendants-Rod 413612

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel/River Rock Product Name: One Light Mini Pendant UPC: 093185037206 Category: Mini Pendants Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel/River Rock Product Name: One Light Mini Pendant UPC: 093185037206 Category: Mini Pendants Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2536-01-95 Mini Pendants-Rod - 413612 - Capital Lighting, Inc.
Columbus, OH, USA
2536-01-95 Mini Pendants-Rod
413612
2536-01-95 Mini Pendants-Rod 413612
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel/River Rock Product Name: One Light Mini Pendant UPC: 093185037206 Category: Mini Pendants Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel/River Rock
Product Name: One Light Mini Pendant
UPC: 093185037206
Category: Mini Pendants
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413612
Product Name 2536-01-95 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details