Capital Lighting, Inc. 2536-01-32 Mini Pendants-Rod 413610

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 093185037190 Category: Mini Pendants Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 093185037190 Category: Mini Pendants Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2536-01-32 Mini Pendants-Rod - 413610 - Capital Lighting, Inc.
Columbus, OH, USA
2536-01-32 Mini Pendants-Rod
413610
2536-01-32 Mini Pendants-Rod 413610
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 093185037190 Category: Mini Pendants Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Mini Pendant
UPC: 093185037190
Category: Mini Pendants
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413610
Product Name 2536-01-32 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details