Capital Lighting, Inc. 2536-04-27 Mid. Chandeliers-Glass Down 413607

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four Light Chandelier UPC: 093185037251 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four Light Chandelier UPC: 093185037251 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2536-04-27 Mid. Chandeliers-Glass Down - 413607 - Capital Lighting, Inc.
Columbus, OH, USA
2536-04-27 Mid. Chandeliers-Glass Down
413607
2536-04-27 Mid. Chandeliers-Glass Down 413607
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four Light Chandelier UPC: 093185037251 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 23.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Black Cherry
Product Name: Four Light Chandelier
UPC: 093185037251
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: UPS
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413607
Product Name 2536-04-27 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details