Capital Lighting, Inc. 2536-04-95 Mid. Chandeliers-Glass Down 413606

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel/River Rock Product Name: Four Light Chandelier UPC: 093185037275 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel/River Rock Product Name: Four Light Chandelier UPC: 093185037275 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2536-04-95 Mid. Chandeliers-Glass Down - 413606 - Capital Lighting, Inc.
Columbus, OH, USA
2536-04-95 Mid. Chandeliers-Glass Down
413606
2536-04-95 Mid. Chandeliers-Glass Down 413606
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel/River Rock Product Name: Four Light Chandelier UPC: 093185037275 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 23.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel/River Rock
Product Name: Four Light Chandelier
UPC: 093185037275
Category: Chandeliers
Glass: White Linen
Shipped Via: UPS
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413606
Product Name 2536-04-95 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details