Capital Lighting, Inc. 2536-05-95 Mid. Chandeliers-Glass Up 413600

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel/River Rock Product Name: Five Light Chandelier UPC: 093185037305 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel/River Rock Product Name: Five Light Chandelier UPC: 093185037305 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2536-05-95 Mid. Chandeliers-Glass Up - 413600 - Capital Lighting, Inc.
Columbus, OH, USA
2536-05-95 Mid. Chandeliers-Glass Up
413600
2536-05-95 Mid. Chandeliers-Glass Up 413600
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel/River Rock Product Name: Five Light Chandelier UPC: 093185037305 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 28.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel/River Rock
Product Name: Five Light Chandelier
UPC: 093185037305
Category: Chandeliers
Glass: White Linen
Shipped Via: UPS
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413600
Product Name 2536-05-95 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details