Capital Lighting, Inc. LK405A-ORB Fans-Light Kits 413547

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Oil Rubbed Bronze Product Name: Four Light Light Kit UPC: 98612320005 Category: Light Kits Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Oil Rubbed Bronze Product Name: Four Light Light Kit UPC: 98612320005 Category: Light Kits Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LK405A-ORB Fans-Light Kits - 413547 - Capital Lighting, Inc.
Columbus, OH, USA
LK405A-ORB Fans-Light Kits
413547
LK405A-ORB Fans-Light Kits 413547
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Oil Rubbed Bronze Product Name: Four Light Light Kit UPC: 98612320005 Category: Light Kits Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 10.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Oil Rubbed Bronze
Product Name: Four Light Light Kit
UPC: 98612320005
Category: Light Kits
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413547
Product Name LK405A-ORB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details