Capital Lighting, Inc. LK14-SS Fans-Light Kits 413535

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: JDE Qty: 1 Wattage: 100 Finish: Satin Steel Product Name: Low Profile Frosted Light Kit UPC: 98612474067 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: JDE Qty: 1 Wattage: 100 Finish: Satin Steel Product Name: Low Profile Frosted Light Kit UPC: 98612474067 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK14-SS Fans-Light Kits - 413535 - Capital Lighting, Inc.
Columbus, OH, USA
LK14-SS Fans-Light Kits
413535
LK14-SS Fans-Light Kits 413535
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: JDE Qty: 1 Wattage: 100 Finish: Satin Steel Product Name: Low Profile Frosted Light Kit UPC: 98612474067 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 3.50
Bulb
Type: JDE
Qty: 1
Wattage: 100
Finish: Satin Steel
Product Name: Low Profile Frosted Light Kit
UPC: 98612474067
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413535
Product Name LK14-SS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details