Capital Lighting, Inc. LK9-SS Fans-Light Kits 413530

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Steel Product Name: Low Profile Frosted Light Kit UPC: 98612997702 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Steel Product Name: Low Profile Frosted Light Kit UPC: 98612997702 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK9-SS Fans-Light Kits - 413530 - Capital Lighting, Inc.
Columbus, OH, USA
LK9-SS Fans-Light Kits
413530
LK9-SS Fans-Light Kits 413530
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Steel Product Name: Low Profile Frosted Light Kit UPC: 98612997702 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 3.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Steel
Product Name: Low Profile Frosted Light Kit
UPC: 98612997702
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413530
Product Name LK9-SS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details