Capital Lighting, Inc. LK101SES-SS Fans-Light Kits 413517

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.50 Bulb Type: Spiral Fluor Qty: 1 Wattage: 13 Finish: Satin Steel Product Name: Schoolhouse Energy Save Light UPC: 98612074960 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.50 Bulb Type: Spiral Fluor Qty: 1 Wattage: 13 Finish: Satin Steel Product Name: Schoolhouse Energy Save Light UPC: 98612074960 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK101SES-SS Fans-Light Kits - 413517 - Capital Lighting, Inc.
Columbus, OH, USA
LK101SES-SS Fans-Light Kits
413517
LK101SES-SS Fans-Light Kits 413517
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.50 Bulb Type: Spiral Fluor Qty: 1 Wattage: 13 Finish: Satin Steel Product Name: Schoolhouse Energy Save Light UPC: 98612074960 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 7.50
Bulb
Type: Spiral Fluor
Qty: 1
Wattage: 13
Finish: Satin Steel
Product Name: Schoolhouse Energy Save Light
UPC: 98612074960
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413517
Product Name LK101SES-SS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details