Capital Lighting, Inc. 2473-01-41 Sconces-Single Glass 413498

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 8.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Wall Sconce UPC: 093185035400 Category: Wall Brackets Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 8.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Wall Sconce UPC: 093185035400 Category: Wall Brackets Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2473-01-41 Sconces-Single Glass - 413498 - Capital Lighting, Inc.
Columbus, OH, USA
2473-01-41 Sconces-Single Glass
413498
2473-01-41 Sconces-Single Glass 413498
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 8.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Wall Sconce UPC: 093185035400 Category: Wall Brackets Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 8.00
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Sienna
Product Name: One Light Wall Sconce
UPC: 093185035400
Category: Wall Brackets
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413498
Product Name 2473-01-41 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details