Capital Lighting, Inc. 2470-02-41 Sconces-Double Glass 413495

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Sienna Product Name: Two Light Wall Sconce UPC: 093185035370 Category: Wall Brackets Glass: Umber Ice Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Sienna Product Name: Two Light Wall Sconce UPC: 093185035370 Category: Wall Brackets Glass: Umber Ice Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2470-02-41 Sconces-Double Glass - 413495 - Capital Lighting, Inc.
Columbus, OH, USA
2470-02-41 Sconces-Double Glass
413495
2470-02-41 Sconces-Double Glass 413495
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Sienna Product Name: Two Light Wall Sconce UPC: 093185035370 Category: Wall Brackets Glass: Umber Ice Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 11.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rustic Sienna
Product Name: Two Light Wall Sconce
UPC: 093185035370
Category: Wall Brackets
Glass: Umber Ice
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413495
Product Name 2470-02-41 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details