Capital Lighting, Inc. 2499-06-64 Mid. Chandeliers-Glass Up 413489

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bordeaux Product Name: Six Light Up Lighting Chandelier UPC: 093185036346 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bordeaux Product Name: Six Light Up Lighting Chandelier UPC: 093185036346 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2499-06-64 Mid. Chandeliers-Glass Up - 413489 - Capital Lighting, Inc.
Columbus, OH, USA
2499-06-64 Mid. Chandeliers-Glass Up
413489
2499-06-64 Mid. Chandeliers-Glass Up 413489
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bordeaux Product Name: Six Light Up Lighting Chandelier UPC: 093185036346 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Bordeaux
Product Name: Six Light Up Lighting Chandelier
UPC: 093185036346
Category: Chandeliers
Glass: Umber Mist
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413489
Product Name 2499-06-64 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details