Capital Lighting, Inc. 2505-05-27 Mid. Chandeliers-Glass Down 413480

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Cherry Product Name: Five Light Chandelier UPC: 093185036421 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Cherry Product Name: Five Light Chandelier UPC: 093185036421 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2505-05-27 Mid. Chandeliers-Glass Down - 413480 - Capital Lighting, Inc.
Columbus, OH, USA
2505-05-27 Mid. Chandeliers-Glass Down
413480
2505-05-27 Mid. Chandeliers-Glass Down 413480
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Cherry Product Name: Five Light Chandelier UPC: 093185036421 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 21.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Black Cherry
Product Name: Five Light Chandelier
UPC: 093185036421
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413480
Product Name 2505-05-27 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details