Capital Lighting, Inc. 2477-07-41 Mid. Chandeliers-Glass Up 413475

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 31.00 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Rustic Sienna Product Name: Seven Light Chandelier UPC: 093185035516 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 31.00 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Rustic Sienna Product Name: Seven Light Chandelier UPC: 093185035516 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2477-07-41 Mid. Chandeliers-Glass Up - 413475 - Capital Lighting, Inc.
Columbus, OH, USA
2477-07-41 Mid. Chandeliers-Glass Up
413475
2477-07-41 Mid. Chandeliers-Glass Up 413475
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 31.00 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Rustic Sienna Product Name: Seven Light Chandelier UPC: 093185035516 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 31.00
Bulb
Type: Medium
Qty: 7
Wattage: 100
Finish: Rustic Sienna
Product Name: Seven Light Chandelier
UPC: 093185035516
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: NO
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413475
Product Name 2477-07-41 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details