Capital Lighting, Inc. 2496-07-27 Mid. Chandeliers-Glass Up 413456

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 32.00 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Black Cherry Product Name: Seven Light Chandelier UPC: 093185036261 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 32.00 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Black Cherry Product Name: Seven Light Chandelier UPC: 093185036261 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2496-07-27 Mid. Chandeliers-Glass Up - 413456 - Capital Lighting, Inc.
Columbus, OH, USA
2496-07-27 Mid. Chandeliers-Glass Up
413456
2496-07-27 Mid. Chandeliers-Glass Up 413456
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 32.00 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Black Cherry Product Name: Seven Light Chandelier UPC: 093185036261 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 32.00
Bulb
Type: Medium
Qty: 7
Wattage: 100
Finish: Black Cherry
Product Name: Seven Light Chandelier
UPC: 093185036261
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: UPS
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413456
Product Name 2496-07-27 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details