Capital Lighting, Inc. 2496-05-27 Pendants-Bowl Style 413454

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 31.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Cherry Product Name: Five Light Bowl Pendant UPC: 093185036254 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 31.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Cherry Product Name: Five Light Bowl Pendant UPC: 093185036254 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2496-05-27 Pendants-Bowl Style - 413454 - Capital Lighting, Inc.
Columbus, OH, USA
2496-05-27 Pendants-Bowl Style
413454
2496-05-27 Pendants-Bowl Style 413454
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 31.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Cherry Product Name: Five Light Bowl Pendant UPC: 093185036254 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 31.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Black Cherry
Product Name: Five Light Bowl Pendant
UPC: 093185036254
Category: Bowl Pendants
Glass: Shaded Umber
Shipped Via: UPS
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413454
Product Name 2496-05-27 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details