Capital Lighting, Inc. 2497-01-27 Sconces-Single Glass 413451

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 19.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Cherry Product Name: One Light Wall Sconce UPC: 093185036292 Category: Wall Brackets Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 19.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Cherry Product Name: One Light Wall Sconce UPC: 093185036292 Category: Wall Brackets Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2497-01-27 Sconces-Single Glass - 413451 - Capital Lighting, Inc.
Columbus, OH, USA
2497-01-27 Sconces-Single Glass
413451
2497-01-27 Sconces-Single Glass 413451
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 19.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Cherry Product Name: One Light Wall Sconce UPC: 093185036292 Category: Wall Brackets Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 19.00
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black Cherry
Product Name: One Light Wall Sconce
UPC: 093185036292
Category: Wall Brackets
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413451
Product Name 2497-01-27 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details