Capital Lighting, Inc. 2497-02-27 Flush Mounts-Bowl Style 413450

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Black Cherry Product Name: Two Light Flush Mount UPC: 093185036308 Category: Flush Mounts Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Black Cherry Product Name: Two Light Flush Mount UPC: 093185036308 Category: Flush Mounts Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2497-02-27 Flush Mounts-Bowl Style - 413450 - Capital Lighting, Inc.
Columbus, OH, USA
2497-02-27 Flush Mounts-Bowl Style
413450
2497-02-27 Flush Mounts-Bowl Style 413450
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Black Cherry Product Name: Two Light Flush Mount UPC: 093185036308 Category: Flush Mounts Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Black Cherry
Product Name: Two Light Flush Mount
UPC: 093185036308
Category: Flush Mounts
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413450
Product Name 2497-02-27 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details