Capital Lighting, Inc. 2478-01-41 Sconces-Single Glass 413449

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 15.25 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Wall Sconce UPC: 093185035547 Category: Wall Brackets Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 15.25 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Wall Sconce UPC: 093185035547 Category: Wall Brackets Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2478-01-41 Sconces-Single Glass - 413449 - Capital Lighting, Inc.
Columbus, OH, USA
2478-01-41 Sconces-Single Glass
413449
2478-01-41 Sconces-Single Glass 413449
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 15.25 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Wall Sconce UPC: 093185035547 Category: Wall Brackets Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 15.25
Extension: 11.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Sienna
Product Name: One Light Wall Sconce
UPC: 093185035547
Category: Wall Brackets
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413449
Product Name 2478-01-41 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details