Capital Lighting, Inc. 2478-04-41 Semi-Flush Mts.-Bowl Style 413446

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four Light Semi Flush Ceiling Light UPC: 093185035578 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four Light Semi Flush Ceiling Light UPC: 093185035578 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2478-04-41 Semi-Flush Mts.-Bowl Style - 413446 - Capital Lighting, Inc.
Columbus, OH, USA
2478-04-41 Semi-Flush Mts.-Bowl Style
413446
2478-04-41 Semi-Flush Mts.-Bowl Style 413446
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four Light Semi Flush Ceiling Light UPC: 093185035578 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 15.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rustic Sienna
Product Name: Four Light Semi Flush Ceiling Light
UPC: 093185035578
Category: Semi Flush Mounts
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413446
Product Name 2478-04-41 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details